Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.36
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
3,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$13.73
|
22
in stock
|
Buy Now | |
element14
from US$12.08
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.55
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 5 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 15.5mm |
Cable Diameter Min | 11mm |
Marker Material | POM (Polyoxymethylene) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers STD21W-5 | Rapid Electronics |
Cable Marker, Pom, 15.5Mm Dia, White | Newark Electronics |
CABLE MARKER, POM, 15.5MM DIA, WHITE | element14 |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
STD21W-5 | TTI Europe |
Special Order: STD21W-5 Marker Style: Snap-On Marker Size: STD 21 Compatible Cable Diameter Range: 11 – 15.5 mm Compatible Cable Diameter Range: .433 – .61 in Marker Cut: Straight Snap-On STD 21 11 – 15.5 mm .433 – .61" | Std Snap-On Marker | Part Number: STD21W-5 | Internal Number: 263556-000 | Alias Number: 1-1198198-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD21W-5?
Additional datasheets, footprints and schematics for STD21W-5 are listed on our Part Details page. You can also find images and similar parts to STD21W-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD21W-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD21W-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD21W-5 fall under?
The STD21W-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD21W-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD21W-5 you can contact the distributor directly for product support, shipping queries etc.
Is the STD21W-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD21W-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STD21W-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD21W-5 often in real-time on the comparison pages.
What if I can't find stock of STD21W-5?
You can fill out our help required form which you can use to request a quote for STD21W-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.