Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
6,826
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
287,500
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
287,500
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
57,500
in stock
|
Buy Now | |
element14
from US$0.46
|
6,826
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
3,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
825
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Lgs Lv Mosfet Rohs Compliant: Yes |Stmicroelectronics STD12NF06T4 | Newark Electronics |
Trans MOSFET N-CH 60V 12A 3-Pin(2+Tab) DPAK T/R | Avnet America |
N-Channel 60 V 0.1 Ohm Surface Mount STripFETÔ II Power MosFet - TO-252-3 | Future Electronics |
MOSFET, N CH, 60V, 12A, DPAK | element14 |
N-Ch 60V 12A 30W 0,1R TO252 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STD12NF06T4?
Additional datasheets, footprints and schematics for STD12NF06T4 are listed on our Part Details page. You can also find images and similar parts to STD12NF06T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12NF06T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12NF06T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12NF06T4 fall under?
The STD12NF06T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD12NF06T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12NF06T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD12NF06T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12NF06T4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for STD12NF06T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12NF06T4 often in real-time on the comparison pages.
What if I can't find stock of STD12NF06T4?
You can fill out our help required form which you can use to request a quote for STD12NF06T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.