Status: | Unknown |
---|---|
Series: | StripFET II Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
818
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
818
in stock
|
Buy Now | |
element14
from US$0.30
|
818
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
278,550
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.06ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 42.8W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | StripFET II Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 60V, 12A, To-252-3 | Newark Electronics |
MOSFET, N-CH, 60V, 12A, TO-252-3 | element14 |
N-Channel 60 V 0.1 O STripFET II Power MosFet - TO-251 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 12A 3-Pin(3+Tab) IPAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STD12NF06L-1?
Additional datasheets, footprints and schematics for STD12NF06L-1 are listed on our Part Details page. You can also find images and similar parts to STD12NF06L-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12NF06L-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12NF06L-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12NF06L-1 fall under?
The STD12NF06L-1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD12NF06L-1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12NF06L-1 you can contact the distributor directly for product support, shipping queries etc.
Is the STD12NF06L-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12NF06L-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STD12NF06L-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12NF06L-1 often in real-time on the comparison pages.
What if I can't find stock of STD12NF06L-1?
You can fill out our help required form which you can use to request a quote for STD12NF06L-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.