Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0343
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.46
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$16.92
|
24
in stock
|
Buy Now | |
element14
from US$12.56
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now | |
TTI Europe
from US$0.0343
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | B |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 4.5mm |
Cable Diameter Min | 3.25mm |
Marker Material | POM (Polyoxymethylene) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers STD09Y-B | Rapid Electronics |
Cable Marker, Pom, 4.5Mm Dia, Yel | Newark Electronics |
CABLE MARKER, POM, 4.5MM DIA, YEL | element14 |
Cable Accessories Wire Marker Yellow Box | Avnet America |
Raychem | RS Americas |
STD09Y-B | TTI Europe |
Special Order: STD09Y-B Marker Style: Snap-On Marker Size: STD 09 Compatible Cable Diameter Range: 3.2 – 4.5 mm Compatible Cable Diameter Range: .126 – .177 in Primary Product Color: Yellow Snap-On STD 09 3.2 – 4.5 mm .126 – .177" | Std Snap-On Marker | Part Number: STD09Y-B | Internal Number: 036610-000 | Alias Number: 5-1198215-6 | Yellow | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD09Y-B?
Additional datasheets, footprints and schematics for STD09Y-B are listed on our Part Details page. You can also find images and similar parts to STD09Y-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD09Y-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD09Y-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD09Y-B fall under?
The STD09Y-B is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD09Y-B when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD09Y-B you can contact the distributor directly for product support, shipping queries etc.
Is the STD09Y-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD09Y-B have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STD09Y-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD09Y-B often in real-time on the comparison pages.
What if I can't find stock of STD09Y-B?
You can fill out our help required form which you can use to request a quote for STD09Y-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.