Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0429
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.02
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0429
|
16,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0474
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$15.67
|
18
in stock
|
Buy Now | |
element14
from US$13.47
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.0434
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 3 |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 3mm |
Cable Diameter Min | 2.3mm |
Marker Material | POM (Polyoxymethylene) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers STD05Y-3 | Rapid Electronics |
STD05Y-3 | TTI Europe |
Cable Marker, Pom, 3Mm Dia, Yel | Newark Electronics |
CABLE MARKER, POM, 3MM DIA, YEL | element14 |
Cable Marker Pre-Printed Snap-On "3" Legend Polyoxymethylene Yellow Strip | Avnet America |
Raychem | RS Americas |
Where can I find additional details, specifications and documents for a STD05Y-3?
Additional datasheets, footprints and schematics for STD05Y-3 are listed on our Part Details page. You can also find images and similar parts to STD05Y-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD05Y-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD05Y-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD05Y-3 fall under?
The STD05Y-3 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD05Y-3 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD05Y-3 you can contact the distributor directly for product support, shipping queries etc.
Is the STD05Y-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD05Y-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for STD05Y-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD05Y-3 often in real-time on the comparison pages.
What if I can't find stock of STD05Y-3?
You can fill out our help required form which you can use to request a quote for STD05Y-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.