Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
2,424
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
3,040
in stock
|
Buy Now | |
element14
from US$0.79
|
3,040
in stock
|
Buy Now | |
Farnell
from US$0.79
|
3,040
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 1Outputs |
Output Current | 500mA |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Led Driver, Cc, Soic-8 | Newark Electronics |
LED DRIVER, CC, SOIC-8 | element14 |
STMicroelectronics, STCS05ADR | RS |
LED DRVR 5V/9V/12V/15V/18V/24V 8-Pin SO N T/R | Avnet Silica |
STCS05A Series 0.5 A 50 KHz Surface Mount Constant Current LED Driver - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a STCS05ADR?
Additional datasheets, footprints and schematics for STCS05ADR are listed on our Part Details page. You can also find images and similar parts to STCS05ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCS05ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCS05ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCS05ADR fall under?
The STCS05ADR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STCS05ADR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCS05ADR you can contact the distributor directly for product support, shipping queries etc.
Is the STCS05ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCS05ADR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STCS05ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCS05ADR often in real-time on the comparison pages.
What if I can't find stock of STCS05ADR?
You can fill out our help required form which you can use to request a quote for STCS05ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.