Status: | Active |
---|---|
Series: | STBR3012 |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
596
in stock
|
Buy Now | |
element14
from US$1.46
|
596
in stock
|
Buy Now | |
Avnet Silica
-
|
27,780
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,350
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now |
Ultra low conduction losses |
Ultra-low reverse losses |
High junction temperature capability (+175 °C) |
D²PAK HV creepage distance (anode to cathode) = 5.38 mm min. (with top coating) |
ECOPACK®2 compliant (DO-247) |
Product Specifications |
---|
DS11909 High voltage rectifier for bridge applications |
Flyers |
---|
800 V and 1200 V Automotive-grade rectifiers for input bridge circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 30A, 1.2Kv, Do-247 | Newark Electronics |
RECTIFIER, SINGLE, 30A, 1.2KV, DO-247 | element14 |
Diode High Voltage Rectifier 1500V 30A 2-Pin DO-247 Tube | Avnet Silica |
STBR3012 Series 1200 V 30 A High Voltage Rectifier for Bridge Application-DO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STBR3012W?
Additional datasheets, footprints and schematics for STBR3012W are listed on our Part Details page. You can also find images and similar parts to STBR3012W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBR3012W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBR3012W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBR3012W fall under?
The STBR3012W is listed under Diodes and Rectifiers > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STBR3012W when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBR3012W you can contact the distributor directly for product support, shipping queries etc.
Is the STBR3012W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STBR3012W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for STBR3012W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBR3012W often in real-time on the comparison pages.
What if I can't find stock of STBR3012W?
You can fill out our help required form which you can use to request a quote for STBR3012W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.