Status: | Active |
---|---|
Series: | STBP112 |
RoHS: | Compliant |
Input overvoltage protection up to 28 V |
Integrated high voltage N-channel MOSFET switch - low RDS(on)of 165 mΩ |
Integrated charge pump |
Maximum continuous current of 2 A |
Thermal shutdown |
Soft-start feature to control the inrush current |
Enable input (EN ) |
Fault indication output (FLT ) |
IN input ESD protection: ±15 kV air discharge, ±8 kV contact discharge (with 1 μF input capacitor), ±2 kV HBM (standalone device) |
Certain overvoltage options compliant with the China Communications Standard YD/T 1591-2006 (overvoltage protection only) |
Small, RoHS compliant 2 x 2 x 0.75 mm TDFN 8-lead package with thermal pad. |
Product Specifications |
---|
DS9122 Overvoltage protection device |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Brochures |
---|
ST’s solutions for mobile devices |
OVERVOLTAGE PROTECTION, 28V, TDFN-8 | element14 |
STBP112, Supervisory Circuits Overvoltage, 28V , TDFN-8 | Future Electronics |
Circuit Protection Overvoltage Protection Device 8-Pin TDFN T/R | Avnet America |
Overvoltage Protection, 28V, Tdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a STBP112CVDJ6F?
Additional datasheets, footprints and schematics for STBP112CVDJ6F are listed on our Part Details page. You can also find images and similar parts to STBP112CVDJ6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBP112CVDJ6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBP112CVDJ6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBP112CVDJ6F fall under?
The STBP112CVDJ6F is listed under Reset and Supervisor ICs > Voltage Protection ICs.
Can I view similar or alternative parts?
You can view similar parts to STBP112CVDJ6F when available in the Voltage Protection ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBP112CVDJ6F you can contact the distributor directly for product support, shipping queries etc.
Is the STBP112CVDJ6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STBP112CVDJ6F have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for STBP112CVDJ6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBP112CVDJ6F often in real-time on the comparison pages.
What if I can't find stock of STBP112CVDJ6F?
You can fill out our help required form which you can use to request a quote for STBP112CVDJ6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.