Status: | Unknown |
---|---|
Series: | Modicon STB Series |
RoHS: | Unknown |
Current Rating | 700mA |
---|---|
Product Range | Modicon STB Series |
RoHS Compliant | Yes |
Modicon STB NIM, Ethernet Modbus TCP/IP | RS |
Network Interface Module, 10Mbps, 0.7A | Newark Electronics |
ETHERNET MB TCP/IP NIM STD | Schneider Electric STBNIP2212 | RS Americas |
Schneider Electric Communication Module 24V Ethernet | Distrelec |
Where can I find additional details, specifications and documents for a STBNIP2212?
Additional datasheets, footprints and schematics for STBNIP2212 are listed on our Part Details page. You can also find images and similar parts to STBNIP2212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBNIP2212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBNIP2212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBNIP2212 fall under?
The STBNIP2212 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to STBNIP2212 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBNIP2212 you can contact the distributor directly for product support, shipping queries etc.
Is the STBNIP2212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STBNIP2212 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for STBNIP2212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBNIP2212 often in real-time on the comparison pages.
What if I can't find stock of STBNIP2212?
You can fill out our help required form which you can use to request a quote for STBNIP2212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.