Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
994
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
1,945
in stock
|
Buy Now | |
element14
from US$1.84
|
1,945
in stock
|
Buy Now | |
Farnell
from US$1.75
|
1,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
620
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.005ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Mosfet Transistor, N Channel, 80 A, 55 V, 0.005 Ohm, 10 V, 1 V Rohs Compliant: Yes |Stmicroelectronics STB80NF55L-06T4 | Newark Electronics |
MOSFET, N CH, 55V, 80A, D2PAK | element14 |
MOSFET N-Ch 55V 80A UltraFET II D2PAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 55V 80A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
N-Channel 55 V 6.5 mOhm SMT StripFET II Power Mosfet - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STB80NF55L-06T4?
Additional datasheets, footprints and schematics for STB80NF55L-06T4 are listed on our Part Details page. You can also find images and similar parts to STB80NF55L-06T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB80NF55L-06T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB80NF55L-06T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB80NF55L-06T4 fall under?
The STB80NF55L-06T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB80NF55L-06T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB80NF55L-06T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB80NF55L-06T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB80NF55L-06T4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STB80NF55L-06T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB80NF55L-06T4 often in real-time on the comparison pages.
What if I can't find stock of STB80NF55L-06T4?
You can fill out our help required form which you can use to request a quote for STB80NF55L-06T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.