Status: | Active |
---|---|
Series: | ST8024L |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
7,260
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Designed to be compatible with the NDS conditional access system (except ST8024LTR) |
ISO 7816, GSM11.11 and EMV 4.2 (payment systems) compatible |
IC card interface |
3 V or 5 V supply for the ST8024L device (VDD) |
Three specifically protected half-duplex bi-directional buffered I/O lines to card contacts C4, C7 and C8 |
Step-up converter for VCCgeneration separately powered by a 5 V ± 20% supply (VDDPand PGND) |
1.8 V ± 6.5%, 3 V or 5 V ± 5% regulated card supply voltage (VCC) with appropriate decoupling has the following capabilities: ICC< 80 mA at VDDP= 4.75 to 6.5 V Handles current spikes of 40 nA up to 20 MHz Controls rise and fall times Filtered overload detection at ~120 mA |
ICC< 80 mA at VDDP= 4.75 to 6.5 V |
Handles current spikes of 40 nA up to 20 MHz |
Controls rise and fall times |
Filtered overload detection at ~120 mA |
Thermal and short-circuit protection on all card contacts |
Automatic activation and deactivation sequences; initiated by software or by hardware in the event of a short-circuit, card take-off, overheating, VDDor VDDPdropout |
Enhanced ESD protection on card side (>6 kV) |
26 MHz integrated crystal oscillator |
Built-in debounce on card presence contacts |
One multiplexed status signalOFF |
Non-inverted control of RST via pin RSTIN |
Clock generation for cards up to 20 MHz (divided by 1, 2, 4 or 8 through CLKDIV1 and CLKDIV2 signals) with synchronous frequency changes |
Supply supervisor for spike-killing during power-on and power-off and power-on reset (threshold fixed internally or externally by a resistor divider) |
STMicroelectronics, ST8024LCTR | RS |
Smart Card Interface 28-Pin TSSOP T/R | Avnet Silica |
Smartcard Interface, 85Deg C, Tssop-28 | Newark Electronics |
IC INTERFACE SPECIALIZED 28TSSOP | Future Electronics |
SMARTCARD INTERFACE, -25 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ST8024LCTR?
Additional datasheets, footprints and schematics for ST8024LCTR are listed on our Part Details page. You can also find images and similar parts to ST8024LCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST8024LCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST8024LCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST8024LCTR fall under?
The ST8024LCTR is listed under Interfaces and Transceivers > Smartcard Interfaces.
Can I view similar or alternative parts?
You can view similar parts to ST8024LCTR when available in the Smartcard Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST8024LCTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST8024LCTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST8024LCTR have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ST8024LCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST8024LCTR often in real-time on the comparison pages.
What if I can't find stock of ST8024LCTR?
You can fill out our help required form which you can use to request a quote for ST8024LCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.