Status: | Active |
---|---|
Series: | ST7580 |
RoHS: | Compliant |
Prices starting from US$7.75
Fully integrated narrow-band power line networking system-on-chip |
High-performing PHY processor with embedded turnkey firmware featuring: B-FSK modulation up to 9.6 kbps B-PSK, Q-PSK, 8-PSK modulations up to 28.8 kbps Dual channel operation mode Convolutional error correction coding Signal-to-noise ratio estimation B-PSK with PNA mode against impulsive noise |
B-FSK modulation up to 9.6 kbps |
B-PSK, Q-PSK, 8-PSK modulations up to 28.8 kbps |
Dual channel operation mode |
Convolutional error correction coding |
Signal-to-noise ratio estimation |
B-PSK with PNA mode against impulsive noise |
Protocol engine embedding turnkey communication protocol Framing service Error detection Sniffer functionality |
Framing service |
Error detection |
Sniffer functionality |
Host controller UART interface up to 57.6 kbps |
AES-128 based authentication and confidentiality services |
Fully integrated analog front-end: ADC and DAC Digital transmission level control PGA with automatic gain control High sensitivity receiver |
ADC and DAC |
Digital transmission level control |
PGA with automatic gain control |
High sensitivity receiver |
Fully integrated single-ended power amplifier for line driving Up to 1 A RMS, 14 V p-p output Configurable active filtering topology Very high linearity Embedded temperature sensor Current control feature |
Up to 1 A RMS, 14 V p-p output |
Configurable active filtering topology |
Very high linearity |
Embedded temperature sensor |
Current control feature |
8 to 18 V power amplifier supply |
3.3 V or 5 V digital I/O supply |
Zero crossing detection |
Suitable for EN50065, FCC part 15 and ARIB compliant applications |
Communication carrier frequency programmable up to 250 kHz |
VFQFPN48 7x7x1.0 48L exposed pad package |
-40 °C to +105 °C temperature range |
Product Specifications |
---|
DS8824 FSK, PSK multi-mode power line networking system-on-chip |
User Manuals |
---|
UM0932 ST7580 - FSK, PSK multi-mode power line networking system-on-chip |
UM1518 ST7580 power line modem demonstration kit graphical user interface (GUI) |
Design Notes & Tips |
---|
DN0010 Adapting ST power line modem evaluation boards to communicate over a DC bus |
Application Notes for related Tools & Software |
---|
AN4068 ST7580 power line communication system-on-chip design guide |
AN4274 The serial communication driver between the ST7580 and the STM32Fx |
Flyers |
---|
ST8500 Hybrid power line communication & RF development ecosystem |
STarGRID power-line networking SoC platform |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Smart grid distribution and smart meters - Energy-efficient solutions |
Magazine Articles |
---|
IPv6 protocol over ST’s power line modem |
License Agreement |
---|
SLA0090 LIMITED LICENSE AGREEMENT FOR ST MATERIALS |
ETHERNET CONTROLLER, VFQFPN-48 | element14 |
Power Line Networking, Line Driver/Receiver, VFQFPN, 48 Pin | Avnet Silica |
Power Line Networking Soc, Vfqfpn-48 | Newark Electronics |
ST7580 Series 8 - 18 V FSK/PSK Power Line Networking System-on-Chip - VFQFPN48 | Future Electronics |
Where can I find additional details, specifications and documents for a ST7580TR?
Additional datasheets, footprints and schematics for ST7580TR are listed on our Part Details page. You can also find images and similar parts to ST7580TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST7580TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST7580TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST7580TR fall under?
The ST7580TR is listed under Interfaces and Transceivers > Power Line Transceivers.
Can I view similar or alternative parts?
You can view similar parts to ST7580TR when available in the Power Line Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST7580TR you can contact the distributor directly for product support, shipping queries etc.
Is the ST7580TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST7580TR have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for ST7580TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST7580TR often in real-time on the comparison pages.
What if I can't find stock of ST7580TR?
You can fill out our help required form which you can use to request a quote for ST7580TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.