Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Unipolar |
---|---|
Torque Max | 0.75N-m |
Current Rating | 1.2A |
No. of Phases | Two Phase |
Resistance | 5ohm |
Inductance | 11.6mH |
Inertia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Indexing Angle | 0.9° |
STEPPER MOTOR, 0.9DEG, 2 PHASE | element14 |
Stepping Motor | Newark Electronics |
Where can I find additional details, specifications and documents for a ST5709S1208-B?
Additional datasheets, footprints and schematics for ST5709S1208-B are listed on our Part Details page. You can also find images and similar parts to ST5709S1208-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST5709S1208-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST5709S1208-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST5709S1208-B fall under?
The ST5709S1208-B is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to ST5709S1208-B when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST5709S1208-B you can contact the distributor directly for product support, shipping queries etc.
Is the ST5709S1208-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST5709S1208-B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ST5709S1208-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST5709S1208-B often in real-time on the comparison pages.
What if I can't find stock of ST5709S1208-B?
You can fill out our help required form which you can use to request a quote for ST5709S1208-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.