Status: | Unknown |
---|---|
Series: | CLIPLINE ST Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.38
|
No stock
|
Buy Now |
No. of Positions | 3Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Clamp |
Rated Current | 32A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE ST Series |
SVHC | No SVHC (15-Jan-2019) |
Terminal Block, Din Rail, 3Pos, 10Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a ST 4-TWIN BU?
Additional datasheets, footprints and schematics for ST 4-TWIN BU are listed on our Part Details page. You can also find images and similar parts to ST 4-TWIN BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 4-TWIN BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 4-TWIN BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 4-TWIN BU fall under?
The ST 4-TWIN BU is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to ST 4-TWIN BU when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 4-TWIN BU you can contact the distributor directly for product support, shipping queries etc.
Is the ST 4-TWIN BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST 4-TWIN BU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ST 4-TWIN BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 4-TWIN BU often in real-time on the comparison pages.
What if I can't find stock of ST 4-TWIN BU?
You can fill out our help required form which you can use to request a quote for ST 4-TWIN BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.