ST271010 Sensors & Transducers by Wachendorff

COUPLING JOINTED 10MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.44

Distributor Stock
Logo for Farnell
Farnell
from US$52.19
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$65.22
8
in stock
Buy Now
Logo for element14
element14
from US$42.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Rotational Speed Max 10000rpm
Bore Diameter Min 10mm
Torque 80N-cm
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Wachendorff Jointed Coupling WDG Encoders | Distrelec
Coupling, Jointed, 10Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST271010?

Additional datasheets, footprints and schematics for ST271010 are listed on our Part Details page. You can also find images and similar parts to ST271010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST271010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST271010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST271010 fall under?

The ST271010 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to ST271010 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST271010 you can contact the distributor directly for product support, shipping queries etc.

Is the ST271010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ST271010 have stock available?

Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for ST271010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST271010 often in real-time on the comparison pages.

What if I can't find stock of ST271010?

You can fill out our help required form which you can use to request a quote for ST271010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay