Status: | Unknown |
---|---|
Series: | CLIPLINE ST Series |
RoHS: | Unknown |
No distributors results available
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 24A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE ST Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a ST 2 5-QUATTRO BU?
Additional datasheets, footprints and schematics for ST 2 5-QUATTRO BU are listed on our Part Details page. You can also find images and similar parts to ST 2 5-QUATTRO BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 2 5-QUATTRO BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 2 5-QUATTRO BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 2 5-QUATTRO BU fall under?
The ST 2 5-QUATTRO BU is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to ST 2 5-QUATTRO BU when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 2 5-QUATTRO BU you can contact the distributor directly for product support, shipping queries etc.
Is the ST 2 5-QUATTRO BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST 2 5-QUATTRO BU have stock available?
There is no stock from authorised distributors for ST 2 5-QUATTRO BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 2 5-QUATTRO BU often in real-time on the comparison pages.
What if I can't find stock of ST 2 5-QUATTRO BU?
You can fill out our help required form which you can use to request a quote for ST 2 5-QUATTRO BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.