Status: | Unknown |
---|---|
Series: | CLIPLINE ST Series |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.08
|
21
in stock
|
Buy Now |
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 24A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE ST Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a ST 2 5-QUATTRO?
Additional datasheets, footprints and schematics for ST 2 5-QUATTRO are listed on our Part Details page. You can also find images and similar parts to ST 2 5-QUATTRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 2 5-QUATTRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 2 5-QUATTRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 2 5-QUATTRO fall under?
The ST 2 5-QUATTRO is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to ST 2 5-QUATTRO when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 2 5-QUATTRO you can contact the distributor directly for product support, shipping queries etc.
Is the ST 2 5-QUATTRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST 2 5-QUATTRO have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ST 2 5-QUATTRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 2 5-QUATTRO often in real-time on the comparison pages.
What if I can't find stock of ST 2 5-QUATTRO?
You can fill out our help required form which you can use to request a quote for ST 2 5-QUATTRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.