Status: | Active |
---|---|
Series: | ST1S32 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
No stock
|
Buy Now | |
element14
from US$0.96
|
5,868
in stock
|
Buy Now | |
Farnell
from US$0.95
|
5,868
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
58
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4 A DC output current |
2.8 V to 5.5 V input voltage |
Output voltage adjustable from 0.8 V |
1.5 MHz switching frequency |
Internal soft-start and enable |
Integrated 60 mΩ and 45 mΩ Power MOSFETs |
All ceramic capacitor |
Power Good (POR) |
Cycle-by-cycle current limiting |
Current foldback short-circuit protection |
VFDFPN 8 4x4x1.0 package |
Product Specifications |
---|
DS9063 4 A DC step-down switching regulator |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
VOLTAGE REG, BUCK, 4A, 1.5MHZ, VFDFPN-8 | element14 |
Dc/Dc Conv, Buck, 1.9Mhz, 150Deg C | Newark Electronics |
STMicroelectronics, ST1S32PUR | RS |
ST1S32 Series 5.5 V 4 A Adj. 1.5 MHz DC Step-Down Switching Regulator-VFDFPN-8 | Future Electronics |
Conv DC-DC Single Step Down 2.8V to 5.5V 8-Pin VFDFPN EP | Avnet America |
Where can I find additional details, specifications and documents for a ST1S32PUR?
Additional datasheets, footprints and schematics for ST1S32PUR are listed on our Part Details page. You can also find images and similar parts to ST1S32PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1S32PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1S32PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1S32PUR fall under?
The ST1S32PUR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST1S32PUR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1S32PUR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1S32PUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST1S32PUR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for ST1S32PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1S32PUR often in real-time on the comparison pages.
What if I can't find stock of ST1S32PUR?
You can fill out our help required form which you can use to request a quote for ST1S32PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.