Status: | Active |
---|---|
Series: | ST1PS01 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
455
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$1.01
|
-
|
Buy Now |
500 nA input quiescent current at VIN=3.6 V (not switching) |
94% typical efficiency at 1 mA load (VIN=3.6 V, VOUT=3.3 V) |
100% duty cycle |
1.8 V to 5.5 V input operating range |
Undervoltage lockout: 1.57 V (VIN falling, typ.) |
Up to 400 mA output current capability |
Low power control operation for the best efficiency |
Embedded soft-start circuit |
Tiny external components: L=2.2 µH typ. |
Selectable output voltages: 0.625 V to 3.3 V |
Output voltage Power Good |
±1.5% output voltage accuracy (VOUT, TA = 25 °C) |
Dynamic output voltage selection (D0, D1) |
Available in Flip-Chip package |
Product Specifications |
---|
DS12799 400 mA nano-quiescent synchronous step-down converter with digital voltage selection and Power Good |
Application Notes |
---|
AN5599 The ST1PS0x synchronous step-down converter: output Pi filter |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Application Notes for related Tools & Software |
---|
AN5403 STEVAL-STRKT01 power management architecture description and configuration for optimized battery life |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Buck Regulators |Stmicroelectronics ST1PS01EJR | Newark Electronics |
DC/DC Switching Regulator, Selectable, Buck (Step Down), 1 Output, 1.8 V/2.7 V/3 V/3.3 V/400 mA, 2 MHz, 8 Pins, Flip-Chip | Avnet America |
ST1PS01EJR, Switching Voltage Regulators | RS |
400mA Nano-Quiescent Synchronous step-down converter with digital voltage select | Future Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a ST1PS01EJR?
Additional datasheets, footprints and schematics for ST1PS01EJR are listed on our Part Details page. You can also find images and similar parts to ST1PS01EJR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1PS01EJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1PS01EJR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1PS01EJR fall under?
The ST1PS01EJR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST1PS01EJR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1PS01EJR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1PS01EJR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST1PS01EJR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, RS and EBV Elektronik have stock available or on a lead time for ST1PS01EJR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1PS01EJR often in real-time on the comparison pages.
What if I can't find stock of ST1PS01EJR?
You can fill out our help required form which you can use to request a quote for ST1PS01EJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.