Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
1,150
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
3,000
in stock
|
Buy Now | |
element14
from US$0.52
|
1,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
ST1L05 Series 1.3 A 3.3 V Fixed Output LDO BICMOS Voltage Regulator - DFN-6 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics ST1L05CPU33R | Newark Electronics |
LDO Voltage Regulator, Fixed, 4.5 V to 5.5 V, Single Output, 300 mV Drop, 3.3 V, 1.3 A, 6 Pins, DFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a ST1L05CPU33R?
Additional datasheets, footprints and schematics for ST1L05CPU33R are listed on our Part Details page. You can also find images and similar parts to ST1L05CPU33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1L05CPU33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1L05CPU33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1L05CPU33R fall under?
The ST1L05CPU33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST1L05CPU33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1L05CPU33R you can contact the distributor directly for product support, shipping queries etc.
Is the ST1L05CPU33R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ST1L05CPU33R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST1L05CPU33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1L05CPU33R often in real-time on the comparison pages.
What if I can't find stock of ST1L05CPU33R?
You can fill out our help required form which you can use to request a quote for ST1L05CPU33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.