Status: | Unknown |
---|---|
Series: | CLIPLINE ST Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 25mm² |
Wire Connection Method | Clamp |
Rated Current | 90A |
Rated Voltage | 1kV |
No. of Levels | 1 |
Product Range | CLIPLINE ST Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a ST 16 BU?
Additional datasheets, footprints and schematics for ST 16 BU are listed on our Part Details page. You can also find images and similar parts to ST 16 BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 16 BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 16 BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 16 BU fall under?
The ST 16 BU is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to ST 16 BU when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 16 BU you can contact the distributor directly for product support, shipping queries etc.
Is the ST 16 BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST 16 BU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ST 16 BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 16 BU often in real-time on the comparison pages.
What if I can't find stock of ST 16 BU?
You can fill out our help required form which you can use to request a quote for ST 16 BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.