Status: | Unknown |
---|---|
Series: | CLIPLINE ST Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Clamp |
Rated Current | 65A |
Rated Voltage | 1kV |
No. of Levels | 1 |
Product Range | CLIPLINE ST Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | Myers Hubs, Scru-Tite |
RoHS: | Compliant |
Conduit Configuration | Straight |
---|---|
Trade Size | 4" |
Conduit Material | Zinc |
Conduit Colour | Metallic - Natural Zinc |
Product Range | Myers Hubs, Scru-Tite |
Colour | Natural Zinc |
RoHS Compliant | Yes |
Myers Hub Basic Scru-Tite, Zinc, 4" | Newark Electronics |
Where can I find additional details, specifications and documents for a ST 10?
Additional datasheets, footprints and schematics for ST 10 are listed on our Part Details page. You can also find images and similar parts to ST 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 10 fall under?
The ST 10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to ST 10 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 10 you can contact the distributor directly for product support, shipping queries etc.
Is the ST 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST 10 have stock available?
Authorised distributors including Carlton-Bates, RS and Newark Electronics have stock available or on a lead time for ST 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 10 often in real-time on the comparison pages.
What if I can't find stock of ST 10?
You can fill out our help required form which you can use to request a quote for ST 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.