Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switching Temperature | 170°F |
---|---|
Reset Temperature | 180°F |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | Flange Mount |
Contact Rating | 15A at 120VAC |
Product Range | - |
Colour | Black |
Thermostat | Newark Electronics |
Where can I find additional details, specifications and documents for a ST0-175?
Additional datasheets, footprints and schematics for ST0-175 are listed on our Part Details page. You can also find images and similar parts to ST0-175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST0-175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST0-175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST0-175 fall under?
The ST0-175 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ST0-175 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST0-175 you can contact the distributor directly for product support, shipping queries etc.
Is the ST0-175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST0-175 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ST0-175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST0-175 often in real-time on the comparison pages.
What if I can't find stock of ST0-175?
You can fill out our help required form which you can use to request a quote for ST0-175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.