Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,200
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0401
|
2,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,274
in stock
|
Buy Now | |
element14
from US$0.0346
|
1,274
in stock
|
Buy Now | |
Farnell
from US$0.0338
|
1,274
in stock
|
Buy Now | |
Future Electronics
from US$0.0320
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
BVCEO> -80V(IC=-1mA) |
Complements the SSTA06 HZG |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | PNP |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | -80 |
Collector current Io(Ic) [A] | -0.5 |
hFE | 100 to |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SSTA56HZG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP Transistor | RS |
Transistor, Aec-Q101, Pnp, -80V, Sot-23 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, -80V, SOT-23 | element14 |
Bipolar Transistors - BJT PNP SOT-23 -0.5A -80V VCEO | Future Electronics |
Transistor GP BJT PNP 80V 500mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SSTA56HZGT116?
Additional datasheets, footprints and schematics for SSTA56HZGT116 are listed on our Part Details page. You can also find images and similar parts to SSTA56HZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSTA56HZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSTA56HZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSTA56HZGT116 fall under?
The SSTA56HZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to SSTA56HZGT116 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSTA56HZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the SSTA56HZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SSTA56HZGT116 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for SSTA56HZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSTA56HZGT116 often in real-time on the comparison pages.
What if I can't find stock of SSTA56HZGT116?
You can fill out our help required form which you can use to request a quote for SSTA56HZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.