Status: | Not Recommended |
---|---|
Series: | SST39VF3201B |
RoHS: | Compliant |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.51
|
47
in stock
|
Buy Now | |
Future Electronics
from US$2.60
|
1,920
in stock
|
Buy Now | |
Microchip Technology
from US$2.21
|
1,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.65
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
47
in stock
|
Buy Now | |
element14
from US$2.96
|
47
in stock
|
Buy Now | |
RS Americas
from US$4.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Organized as 2M x16 |
Low Power Consumption (typical values at 5 MHz) – Active Current: 6 mA (typical) – Standby Current: 4 µA (typical) – Auto Low Power Mode: 4 µA (typical) |
Hardware Block-Protection/WP# Input Pin – Top Block-Protection (top 32 KWord) for SST39VF3202B – Bottom Block-Protection (bottom 32 KWord) for SST39VF3201B |
Sector-Erase Capability – Uniform 2 KWord sectors |
Block-Erase Capability – Uniform 32 KWord blocks |
Chip-Erase Capability |
Erase-Suspend/Erase-Resume Capabilities |
Hardware Reset Pin (RST#) |
Security-ID Feature – SST: 128 bits; User: 128 words |
Fast Erase and Word-Program: – Sector-Erase Time: 18 ms (typical) – Block-Erase Time: 18 ms (typical) – Chip-Erase Time: 35 ms (typical) – Word-Program Time: 7 µs (typical) |
Packages Available – 48-lead TSOP (12mm x 20mm) – 48-ball TFBGA (6mm x 8mm) |
All non-Pb (lead-free) devices are RoHS compliant |
Density (Organization) | 32 Mbit |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 0 MHz |
Read Access Speed (Par Flash) | 70 ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 100,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 48 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (480) |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0941 |
Shipping Weight (kg) | 0.666667 |
Lead Count | 48 |
Package Type | TFBGA |
Package Width or Size | 6x8x1.2mm |
Soldering Composition | SAC |
SST39VF Series 32 Mbit 2 M x 16 3 V Multi-Purpose Flash Plus - TFBGA-48 | Future Electronics |
2.7V to 3.6V 32Mbit Multi-Purpose Flash | Microchip Technology |
IC: FLASH memory | Transfer Multisort Elektronik |
Flash Memory, 32Mbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip SST39VF3201B-70-4I-B3KE | Newark Electronics |
FLASH MEMORY, 32MBIT, -40 TO 85DEG C | element14 |
2.7V to 3.6V 32Mbit Multi-Purpose Flash48 TFBGA 6x8x1.2mm TRAY | Microchip Technology Inc. SST39VF3201B-70-4I-B3KE | RS Americas |
NOR Flash Parallel 3.3V 32Mbit 2M x 16bit 70ns 48-Pin TFBGA | EBV Elektronik |
Where can I find additional details, specifications and documents for a SST39VF3201B-70-4I-B3KE?
Additional datasheets, footprints and schematics for SST39VF3201B-70-4I-B3KE are listed on our Part Details page. You can also find images and similar parts to SST39VF3201B-70-4I-B3KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST39VF3201B-70-4I-B3KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST39VF3201B-70-4I-B3KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST39VF3201B-70-4I-B3KE fall under?
The SST39VF3201B-70-4I-B3KE is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SST39VF3201B-70-4I-B3KE when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST39VF3201B-70-4I-B3KE you can contact the distributor directly for product support, shipping queries etc.
Is the SST39VF3201B-70-4I-B3KE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST39VF3201B-70-4I-B3KE have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SST39VF3201B-70-4I-B3KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST39VF3201B-70-4I-B3KE often in real-time on the comparison pages.
What if I can't find stock of SST39VF3201B-70-4I-B3KE?
You can fill out our help required form which you can use to request a quote for SST39VF3201B-70-4I-B3KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.