Status: | Not Recommended |
---|---|
Series: | SST39VF1601 |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
59
in stock
|
Buy Now | |
Microchip Technology
from US$3.11
|
6,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
59
in stock
|
Buy Now | |
element14
from US$3.96
|
59
in stock
|
Buy Now | |
Future Electronics
from US$3.52
|
-
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Organized as 1M x16: SST39VF1601/1602 |
Low Power Consumption (typical values at 5 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) |
Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 32 KWord)for SST39VF1602– Bottom Block-Protection (bottom 32 KWord)for SST39VF1601 |
Sector-Erase Capability– Uniform 2 KWord sectors |
Block-Erase Capability– Uniform 32 KWord blocks |
Chip-Erase Capability |
Erase-Suspend/Erase-Resume Capabilities |
Hardware Reset Pin (RST#) |
Security-ID Feature– SST: 128 bits; User: 128 bits |
Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical) |
Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm) |
All non-Pb (lead-free) devices are RoHS compliant |
Density (Organization) | 16 Mbit |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 0 MHz |
Read Access Speed (Par Flash) | 70 ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 100,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 48 | TFBGA |
Temp Range | 0C to +70C |
Packing Media | Tray (480) |
Data Sheets |
---|
SST39VF1601 / 1602 / 3201 / 3202 Data Sheet |
Board Design Files |
---|
SST39VF160xb3ke_IBIS |
Miscellaneous |
---|
SST39VF160x_Driver |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0941 |
Shipping Weight (kg) | 0.666667 |
Lead Count | 48 |
Package Type | TFBGA |
Package Width or Size | 6x8x1.2mm |
Soldering Composition | SAC |
2.7V to 3.6V 16Mbit Multi-Purpose Flash | Microchip Technology |
2.7V To 3.6V 16Mbit Multi-Purpose Flash 48 Tfbga 6X8X1.2Mm Tray Rohs Compliant: Yes |Microchip SST39VF1601-70-4C-B3KE | Newark Electronics |
2.7V TO 3.6V 16MBIT MULTI-PURPOSE FLASH 48 TFBGA 6X8X1.2MM TRAY | element14 |
2.7V TO 3.6V 16MBIT MULTI-PURPOSE FLASH 48 TFBGA 6X8X1.2MM TRAY 92R4765 | Farnell |
SST39VF Series 16 Mbit 1 M x 16 3 V Multi Purpose Flash Plus - TFBGA-48 | Future Electronics |
Flash Memory, 16M (1Mx16) 70ns Commercial Temp | Microchip Technology Inc. SST39VF1601-70-4C-B3KE | RS Americas |
NOR Flash Parallel 3.3V 16Mbit 1M x 16bit 70ns 48-Pin TFBGA | EBV Elektronik |
Where can I find additional details, specifications and documents for a SST39VF1601-70-4C-B3KE?
Additional datasheets, footprints and schematics for SST39VF1601-70-4C-B3KE are listed on our Part Details page. You can also find images and similar parts to SST39VF1601-70-4C-B3KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST39VF1601-70-4C-B3KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST39VF1601-70-4C-B3KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST39VF1601-70-4C-B3KE fall under?
The SST39VF1601-70-4C-B3KE is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SST39VF1601-70-4C-B3KE when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST39VF1601-70-4C-B3KE you can contact the distributor directly for product support, shipping queries etc.
Is the SST39VF1601-70-4C-B3KE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST39VF1601-70-4C-B3KE have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SST39VF1601-70-4C-B3KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST39VF1601-70-4C-B3KE often in real-time on the comparison pages.
What if I can't find stock of SST39VF1601-70-4C-B3KE?
You can fill out our help required form which you can use to request a quote for SST39VF1601-70-4C-B3KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.