Status: | Active |
---|---|
Series: | SST25VF010A |
RoHS: | Compliant |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.63 |
1,090
|
Buy Now |
![]() |
Future Electronics | US$0.90 |
40,485
|
Buy Now |
![]() |
element14 | US$0.76 |
7,598
|
Buy Now |
![]() |
Newark Electronics | US$0.73 |
7,573
|
Buy Now |
![]() |
Farnell | US$0.71 |
7,463
|
Buy Now |
![]() |
EBV Elektronik | - |
900
|
Buy Now |
![]() |
Avnet America | US$0.70 |
849
|
Buy Now |
![]() |
Microchip Technology | US$0.72 |
791
|
Buy Now |
![]() |
Distrelec | US$0.89 |
699
|
Buy Now |
![]() |
Avnet Silica | - |
600
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.87 |
409
|
Buy Now |
![]() |
Avnet Asia | - |
-
|
Buy Now |
![]() |
RS Americas | US$0.71 |
-
|
Buy Now |
Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 |
Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) |
Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks |
Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) |
Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations |
Packages Available– 8-lead SOIC 150 mil body width– 8-contact WSON (5mm x 6mm)-- 8-bump XFBGA |
All non-Pb (lead-free) devices are RoHS compliant |
Density (Organization) | 1 Mbit |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 33 MHz |
Page Size (bytes) | 0 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 100,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SST25VF010A Data Sheet - 1 Mbit SPI Serial Flash |
Board Design Files |
---|
SST25VF010A_QAE_IBIS |
SST25VF010A_SAE_IBIS |
Code Examples |
---|
SuperFlash Chip Erase Timing Demo for Arduino |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
SST25VF Series 1 Mbit 128 K x 8 Surface Mount SPI Serial Flash - SOIC-8 | Future Electronics |
1M FLASH MEMORY, SPI EEPROM, SOIC8 | element14 |
Flash, 1Mbit, 33Mhz, Soic-8 | Newark Electronics |
2.7V to 3.6V 1Mbit SPI Serial Flash | RS |
Flash Serial-SPI 3.3V 1Mbit 128K x 8bit 12ns 8-Pin SOIC N Tube | Avnet America |
Microchip Flash Memory, 1MB, SPI, SOIC-8 | Distrelec |
IC: FLASH memory | Transfer Multisort Elektronik |
IC, Memory, Type, Serial SPI,1Mbit (128Kx8),33MHz, SOIC-8 | Microchip Technology Inc. SST25VF010A-33-4I-SAE | RS Americas |
Where can I find additional details, specifications and documents for a SST25VF010A-33-4I-SAE?
Additional datasheets, footprints and schematics for SST25VF010A-33-4I-SAE are listed on our Part Details page. You can also find images and similar parts to SST25VF010A-33-4I-SAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST25VF010A-33-4I-SAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST25VF010A-33-4I-SAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST25VF010A-33-4I-SAE fall under?
The SST25VF010A-33-4I-SAE is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to SST25VF010A-33-4I-SAE when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST25VF010A-33-4I-SAE you can contact the distributor directly for product support, shipping queries etc.
Is the SST25VF010A-33-4I-SAE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST25VF010A-33-4I-SAE have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for SST25VF010A-33-4I-SAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST25VF010A-33-4I-SAE often in real-time on the comparison pages.
What if I can't find stock of SST25VF010A-33-4I-SAE?
You can fill out our help required form which you can use to request a quote for SST25VF010A-33-4I-SAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.