Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Vbr | -40V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 200µA |
Zero Gate Voltage Drain Current Idss Max | 1mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -1.5V |
Transistor Type | JFET |
No. of Pins | 3 Pin |
RoHS Compliant | Yes |
JET, N CH, 40V, 0.2A, SOT23 | Farnell |
Transistor, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SST201-T1-E3?
Additional datasheets, footprints and schematics for SST201-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SST201-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST201-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST201-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST201-T1-E3 fall under?
The SST201-T1-E3 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SST201-T1-E3 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST201-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SST201-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SST201-T1-E3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SST201-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST201-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SST201-T1-E3?
You can fill out our help required form which you can use to request a quote for SST201-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.