Status: | Not Recommended |
---|---|
Series: | SST12LP15B |
RoHS: | Compliant |
High Gain: – More than 32 dB gain across 2.4–2.5 GHz over temperature -40°C to +85°C |
High linear output power: – >29 dBm P1dB – Meets 802.11g OFDM ACPR requirement up to 26 dBm – ~3% added EVM up to 23 dBm for 54 Mbps 802.11g signal – Meets 802.11b ACPR requirement up to 25.5 dBm |
High power-added efficiency/Low operating current for 802.11b/g/n applications Applications |
WLAN (IEEE 802.11b/g/n) |
Home RF |
Cordless phones |
2.4 GHz ISM wireless equipment |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0253 |
Shipping Weight (kg) | 0.154333 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
PA, WLAN 11B/G, HP, 16VQFN | Farnell |
Rf 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SST12LP15B-QVCE?
Additional datasheets, footprints and schematics for SST12LP15B-QVCE are listed on our Part Details page. You can also find images and similar parts to SST12LP15B-QVCE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST12LP15B-QVCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST12LP15B-QVCE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST12LP15B-QVCE fall under?
The SST12LP15B-QVCE is listed under Semiconductors - ICs > RF > RF Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SST12LP15B-QVCE when available in the RF Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST12LP15B-QVCE you can contact the distributor directly for product support, shipping queries etc.
Is the SST12LP15B-QVCE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST12LP15B-QVCE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SST12LP15B-QVCE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST12LP15B-QVCE often in real-time on the comparison pages.
What if I can't find stock of SST12LP15B-QVCE?
You can fill out our help required form which you can use to request a quote for SST12LP15B-QVCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.