Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gain | 30 |
---|---|
Linear Power | 20 |
Type | Power Ampllifier |
Technology | InGaP/GaAs HBT |
Min Freq (GHz) | 2.4 |
Max Freq (GHz) | 2.4 |
Min Voltage (V) | 2.75 |
Max Voltage (V) | 4.2 |
PA Output Power Category | Normal Power |
Performance Feature | High Gain |
PA Gain (dB) | 30 |
PA Pout (dBm) | 20 |
% EVM | 0.03 |
Package Option | 6-pin 1.5x1.5mm and 12-pin 2x2mm |
Comments | High Gain IEEE 802.11 b/g/n PA |
Temperature Range | -40C to +85C |
PA, WLAN 11B/G/N, 12XQFN | Farnell |
Rf 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SST12LP08-QXBE?
Additional datasheets, footprints and schematics for SST12LP08-QXBE are listed on our Part Details page. You can also find images and similar parts to SST12LP08-QXBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST12LP08-QXBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST12LP08-QXBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST12LP08-QXBE fall under?
The SST12LP08-QXBE is listed under SST12LP08.
Can I view similar or alternative parts?
You can view similar parts to SST12LP08-QXBE when available in the SST12LP08 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST12LP08-QXBE you can contact the distributor directly for product support, shipping queries etc.
Is the SST12LP08-QXBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SST12LP08-QXBE have stock available?
Authorised distributors including Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for SST12LP08-QXBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST12LP08-QXBE often in real-time on the comparison pages.
What if I can't find stock of SST12LP08-QXBE?
You can fill out our help required form which you can use to request a quote for SST12LP08-QXBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.