Status: | Not Recommended |
---|---|
Series: | SST11LP12 |
RoHS: | Compliant |
High gain |
High linear output power: – Meets 802.11a OFDM Spectrum Mask requirements up to 24 dBm over the entire band – Added EVM <3% up to 20 dBm for 54 Mbps 802.11a signal – Meets 802.11n HT40 Spectrum Mask requirements typically up to 20 dBm |
High power-added efficiency/Low operating current for 6 Mbps 802.11a applications – ~17% @ POUT = 23 dBm for 6 Mbps |
Simple input/output matching Applications: |
WLAN (IEEE 802.11a/n) |
Japan WLAN |
HyperLAN2 |
Multimedia |
Linear Power | 20 |
---|---|
Min Voltage (V) | 3.0 |
Max Voltage (V) | 4.2 |
Min Freq (GHz) | 5.0 |
Max Freq (GHz) | 5.9 |
Technology | InGaP/GaAs HBT |
Application | 802.11a/n |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0219 |
Shipping Weight (kg) | 0.295 |
Lead Count | 16 |
Package Type | WQFN |
Package Width or Size | 3x3x0.75mm |
Soldering Composition | NiPdAu |
PA ,WLAN 11A/N, 16WQFN | Farnell |
Rf 27 Db, 2.4Ghz To 2.5Ghz, Wqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SST11LP12-QCF?
Additional datasheets, footprints and schematics for SST11LP12-QCF are listed on our Part Details page. You can also find images and similar parts to SST11LP12-QCF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST11LP12-QCF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST11LP12-QCF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST11LP12-QCF fall under?
The SST11LP12-QCF is listed under Semiconductors - ICs > RF > RF Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SST11LP12-QCF when available in the RF Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST11LP12-QCF you can contact the distributor directly for product support, shipping queries etc.
Is the SST11LP12-QCF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST11LP12-QCF have stock available?
Authorised distributors including Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for SST11LP12-QCF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST11LP12-QCF often in real-time on the comparison pages.
What if I can't find stock of SST11LP12-QCF?
You can fill out our help required form which you can use to request a quote for SST11LP12-QCF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.