Status: | Not Recommended |
---|---|
Series: | SST11CP15E |
RoHS: | Compliant |
High linear output power, 802.11a/n/ac: – Added EVM ~3% across 5.1-5.9 GHz for 54 Mbps 802.11a - Up to 19.5 dBm at 5.0V VCC - Up to 17.5 dBm at 3.3V VCC - 16 dBm at 1.8% EVM, 802.11ac, 256 QAM, 5GHz 5.0V VCC 50O on-chip input match and simple output match APPLICATIONS: • WLAN (IEEE 802.11a/n/ac) • Japan WLAN • HyperLAN2 • Multimedia |
Linear Power | 17.5/19.5 |
---|---|
Min Voltage (V) | 3 |
Max Voltage (V) | 5 |
Min Freq (GHz) | 4.9 |
Max Freq (GHz) | 5.9 |
Technology | InGaP/GaAs HBT |
Application | WLAN 802.11a/n/ac |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0051 |
Shipping Weight (kg) | 0.031333 |
Lead Count | 12 |
Package Type | UQFN |
Package Width or Size | 2x2x0.55mm |
Soldering Composition | Matte Tin |
RF PWR AMP, WLAN 802.11A/N, 12UQFN | Farnell |
Rf Pwr Amp, Wlan 802.11A/N, 12Uqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a SST11CP15E-QUBE?
Additional datasheets, footprints and schematics for SST11CP15E-QUBE are listed on our Part Details page. You can also find images and similar parts to SST11CP15E-QUBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST11CP15E-QUBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST11CP15E-QUBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST11CP15E-QUBE fall under?
The SST11CP15E-QUBE is listed under Semiconductors - ICs > RF > RF Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SST11CP15E-QUBE when available in the RF Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST11CP15E-QUBE you can contact the distributor directly for product support, shipping queries etc.
Is the SST11CP15E-QUBE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST11CP15E-QUBE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SST11CP15E-QUBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST11CP15E-QUBE often in real-time on the comparison pages.
What if I can't find stock of SST11CP15E-QUBE?
You can fill out our help required form which you can use to request a quote for SST11CP15E-QUBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.