Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Relay Mounting | Panel |
---|---|
Load Current | 1A |
Operating Voltage Min | 19V |
Operating Voltage Max | 288V |
Time Delay Relay Spst-No 8Min, 288Vac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a SST1-1A288AD01?
Additional datasheets, footprints and schematics for SST1-1A288AD01 are listed on our Part Details page. You can also find images and similar parts to SST1-1A288AD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST1-1A288AD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST1-1A288AD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST1-1A288AD01 fall under?
The SST1-1A288AD01 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.
Can I view similar or alternative parts?
You can view similar parts to SST1-1A288AD01 when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST1-1A288AD01 you can contact the distributor directly for product support, shipping queries etc.
Is the SST1-1A288AD01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SST1-1A288AD01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SST1-1A288AD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST1-1A288AD01 often in real-time on the comparison pages.
What if I can't find stock of SST1-1A288AD01?
You can fill out our help required form which you can use to request a quote for SST1-1A288AD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.