Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.49
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
SSRT-240A25 = PANEL MOUNT,25A,240VAC Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Chassis Electrical Contacts Connection Type: Terminals Electrical Contacts Terminal Configuration: Quick Connect Terminals Solid State 1 Form A (SPST-NO) Chassis Terminals | Solid State Relays & P&b Ssrt | Part Number: SSRT-240A25 | Internal Number: 2-1393030-0 | TE Connectivity | TE Store |
Ssr, Panel Mount, 280Vac, 280Vac, 25A | Newark Electronics |
Relay SSR 8.5mA 280V AC-IN 25A 280V AC-OUT 4-Pin | Avnet America |
Relay, 90-280 VAC (Typ.), 90-280 VDC (Typ.), Solid State, 25 A, Chassis Mount | TE Connectivity SSRT-240A25 | RS Americas |
SSR, PANEL MOUNT, 280VAC, 280VAC, 25A | element14 |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a SSRT-240A25?
Additional datasheets, footprints and schematics for SSRT-240A25 are listed on our Part Details page. You can also find images and similar parts to SSRT-240A25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRT-240A25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRT-240A25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRT-240A25 fall under?
The SSRT-240A25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSRT-240A25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRT-240A25 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRT-240A25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRT-240A25 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SSRT-240A25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRT-240A25 often in real-time on the comparison pages.
What if I can't find stock of SSRT-240A25?
You can fill out our help required form which you can use to request a quote for SSRT-240A25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.