Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Load Current | 40A |
Operating Voltage Max | 100VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 3VDC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SSRPCDM40D5?
Additional datasheets, footprints and schematics for SSRPCDM40D5 are listed on our Part Details page. You can also find images and similar parts to SSRPCDM40D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRPCDM40D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRPCDM40D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRPCDM40D5 fall under?
The SSRPCDM40D5 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to SSRPCDM40D5 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRPCDM40D5 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRPCDM40D5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSRPCDM40D5 have stock available?
There is no stock from authorised distributors for SSRPCDM40D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRPCDM40D5 often in real-time on the comparison pages.
What if I can't find stock of SSRPCDM40D5?
You can fill out our help required form which you can use to request a quote for SSRPCDM40D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.