Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$61.86
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$61.00
|
43
in stock
|
Buy Now | |
TE Store
from US$159.39
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$53.32
|
-
|
Buy Now | |
Avnet America
from US$50.33
|
-
|
Buy Now | |
RS Americas
from US$66.59
|
-
|
Buy Now | |
element14
from US$55.25
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 30A |
Operating Voltage Max | 240VAC |
Relay Mounting | DIN Rail Panel |
Relay Terminals | Screw Clamp |
Switching Mode | Zero Crossing |
SSR-Industrial Mt. SSRK-240A30 = DIN RAIL Mt. 3 | Rapid Electronics |
SSRK-240A30 = DIN Rail MOUNT,30A,240V AC Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Contact Current Rating: 30 A Product Mount Type: DIN Rail Electrical Contacts Connection Type: Terminals Solid State 1 Form A (SPST-NO) 30 A DIN Rail | P&b Solid State Relays & Ssrk Series | Part Number: SSRK-240A30 | Internal Number: 9-1393030-1 | TE Connectivity | TE Store |
Ssr, Zero Crossing, Spst-No, 30A, 240Vac | Newark Electronics |
Solid State Relay, SPST-NO, 30 A, 240 VAC, DIN Rail, Panel, Screw Clamp, Zero Crossing | Avnet America |
Relay, SSRK SRS, DIN Mount,30A, 240V AC - AC I/P | TE Connectivity SSRK-240A30 | RS Americas |
Where can I find additional details, specifications and documents for a SSRK-240A30?
Additional datasheets, footprints and schematics for SSRK-240A30 are listed on our Part Details page. You can also find images and similar parts to SSRK-240A30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRK-240A30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRK-240A30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRK-240A30 fall under?
The SSRK-240A30 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SSRK-240A30 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRK-240A30 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRK-240A30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRK-240A30 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for SSRK-240A30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRK-240A30 often in real-time on the comparison pages.
What if I can't find stock of SSRK-240A30?
You can fill out our help required form which you can use to request a quote for SSRK-240A30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.