Status: | Unknown |
---|---|
Series: | SSRH Series |
RoHS: | Unknown |
Inductance | 4.1mH |
---|---|
Rated Current | 5A |
Product Range | SSRH Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.035ohm |
Voltage Rating | 250VAC |
Common Mode Choke, 4.1Mh, 5A | Newark Electronics |
Inductor AC line filter 4.1mH 5.0A 0.035 | RS |
AC Line Filter, CMC 4.1mH 5.0A 0.035?High Impedance TH | KEMET SSRH24NV-50041 | RS Americas |
COMMON MODE CHOKE, 4.1MH, 5A | element14 |
Choke, Common Mode, 4.1 mH, 5 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSRH24NV-50041?
Additional datasheets, footprints and schematics for SSRH24NV-50041 are listed on our Part Details page. You can also find images and similar parts to SSRH24NV-50041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH24NV-50041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH24NV-50041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH24NV-50041 fall under?
The SSRH24NV-50041 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSRH24NV-50041 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH24NV-50041 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH24NV-50041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH24NV-50041 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for SSRH24NV-50041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH24NV-50041 often in real-time on the comparison pages.
What if I can't find stock of SSRH24NV-50041?
You can fill out our help required form which you can use to request a quote for SSRH24NV-50041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.