Status: | Unknown |
---|---|
Series: | SSRH Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
12
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
element14
from US$1.49
|
-
|
Buy Now | |
Farnell
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 14.5mH |
---|---|
Rated Current | 3A |
Product Range | SSRH Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.102ohm |
Voltage Rating | 250VAC |
Common Mode Chokes/Filters 14.5mH 3A 11.5mm | Rapid Electronics |
Common Mode Choke, 14.5Mh, 3A | Newark Electronics |
Inductor AC line filter 14.5mH 3.0A 0.10 | RS |
Choke, Common Mode, 14.5 mH, 3 A | Avnet America |
AC Line Filter, CMC 14.5mH 3.0A 0.102?High Impedance TH | KEMET SSRH24NV-30145 | RS Americas |
COMMON MODE CHOKE, 14.5MH, 3A | element14 |
Where can I find additional details, specifications and documents for a SSRH24NV-30145?
Additional datasheets, footprints and schematics for SSRH24NV-30145 are listed on our Part Details page. You can also find images and similar parts to SSRH24NV-30145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH24NV-30145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH24NV-30145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH24NV-30145 fall under?
The SSRH24NV-30145 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSRH24NV-30145 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH24NV-30145 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH24NV-30145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH24NV-30145 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for SSRH24NV-30145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH24NV-30145 often in real-time on the comparison pages.
What if I can't find stock of SSRH24NV-30145?
You can fill out our help required form which you can use to request a quote for SSRH24NV-30145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.