Status: | Unknown |
---|---|
Series: | SSRH Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
No stock
|
Buy Now | |
element14
from US$1.70
|
115
in stock
|
Buy Now | |
Farnell
from US$1.50
|
115
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 14.5mH |
---|---|
Rated Current | 3A |
Product Range | SSRH Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.102ohm |
Voltage Rating | 250VAC |
COMMON MODE CHOKE, 14.5MH, 3A | element14 |
KEMET Common Mode Through-Hole AC Line Filter 14.5mH, 250VAC, 3A | Distrelec |
Inductor AC line filter 14.5mH 3.0A 0.10 | RS |
Common Mode Choke, 14.5Mh, 3A | Newark Electronics |
Choke, Common Mode, 14.5 mH, 3 A | Avnet America |
AC Line Filter, CMC 14.5mH 3.0A 0.102?High Impedance TH | KEMET SSRH24NH-30145 | RS Americas |
Where can I find additional details, specifications and documents for a SSRH24NH-30145?
Additional datasheets, footprints and schematics for SSRH24NH-30145 are listed on our Part Details page. You can also find images and similar parts to SSRH24NH-30145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH24NH-30145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH24NH-30145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH24NH-30145 fall under?
The SSRH24NH-30145 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSRH24NH-30145 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH24NH-30145 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH24NH-30145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH24NH-30145 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for SSRH24NH-30145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH24NH-30145 often in real-time on the comparison pages.
What if I can't find stock of SSRH24NH-30145?
You can fill out our help required form which you can use to request a quote for SSRH24NH-30145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.