Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 40A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Ssr, Din Rail Mount, 600Vac, 280Vac, 40A | Newark Electronics |
Where can I find additional details, specifications and documents for a SSR640DIN-AC?
Additional datasheets, footprints and schematics for SSR640DIN-AC are listed on our Part Details page. You can also find images and similar parts to SSR640DIN-AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR640DIN-AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR640DIN-AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR640DIN-AC fall under?
The SSR640DIN-AC is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to SSR640DIN-AC when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR640DIN-AC you can contact the distributor directly for product support, shipping queries etc.
Is the SSR640DIN-AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR640DIN-AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SSR640DIN-AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR640DIN-AC often in real-time on the comparison pages.
What if I can't find stock of SSR640DIN-AC?
You can fill out our help required form which you can use to request a quote for SSR640DIN-AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.