Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 45A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Ssr, Din Rail Mount, 280Vac, 140Vac, 45A | Newark Electronics |
Where can I find additional details, specifications and documents for a SSR245DIN-AC45?
Additional datasheets, footprints and schematics for SSR245DIN-AC45 are listed on our Part Details page. You can also find images and similar parts to SSR245DIN-AC45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR245DIN-AC45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR245DIN-AC45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR245DIN-AC45 fall under?
The SSR245DIN-AC45 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to SSR245DIN-AC45 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR245DIN-AC45 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR245DIN-AC45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR245DIN-AC45 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for SSR245DIN-AC45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR245DIN-AC45 often in real-time on the comparison pages.
What if I can't find stock of SSR245DIN-AC45?
You can fill out our help required form which you can use to request a quote for SSR245DIN-AC45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.