SSR21NVS-M051200 KEMET Parts by KEMET

COMMON MODE CHOKE 120MH 0.5A

Status: Unknown
Series: SSR21NVS-M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
40
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.35
-
Buy Now
Logo for element14
element14
from US$1.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 120mH
Rated Current 500mA
Product Range SSR21NVS-M Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Common Mode Choke, 120Mh, 0.5A | Newark Electronics
AC Line Filter, CMC 120.0mH 0.5A 1.85? Wide Impedance TH | KEMET SSR21NVS-M051200 | RS Americas
COMMON MODE CHOKE, 120MH, 0.5A | element14
Choke, Common Mode, 120 mH, 500 mA | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSR21NVS-M051200?

Additional datasheets, footprints and schematics for SSR21NVS-M051200 are listed on our Part Details page. You can also find images and similar parts to SSR21NVS-M051200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSR21NVS-M051200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NVS-M051200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSR21NVS-M051200 fall under?

The SSR21NVS-M051200 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SSR21NVS-M051200 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NVS-M051200 you can contact the distributor directly for product support, shipping queries etc.

Is the SSR21NVS-M051200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSR21NVS-M051200 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for SSR21NVS-M051200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSR21NVS-M051200 often in real-time on the comparison pages.

What if I can't find stock of SSR21NVS-M051200?

You can fill out our help required form which you can use to request a quote for SSR21NVS-M051200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay