Status: | Unknown |
---|---|
Series: | SSR21NVS Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$2.52
|
270
in stock
|
Buy Now | |
element14
from US$1.34
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
60
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 13.5mH |
---|---|
Rated Current | 1.2A |
Product Range | SSR21NVS Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Chokes/Filters 13.5mH 1.2A 20.9mm | Rapid Electronics |
COMMON MODE CHOKE, 1.2A, 13.5MH | Farnell |
COMMON MODE CHOKE, 13.5MH, 1.2A | element14 |
Common Mode Choke, 13.5Mh, 1.2A | Newark Electronics |
Choke, Common Mode, 13.5 mH | Avnet America |
AC Line Filter, CMC 13.5mH 1.2A 0.24? Wide Impedance TH | KEMET SSR21NVS-12135 | RS Americas |
Where can I find additional details, specifications and documents for a SSR21NVS-12135?
Additional datasheets, footprints and schematics for SSR21NVS-12135 are listed on our Part Details page. You can also find images and similar parts to SSR21NVS-12135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR21NVS-12135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NVS-12135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR21NVS-12135 fall under?
The SSR21NVS-12135 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR21NVS-12135 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NVS-12135 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR21NVS-12135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR21NVS-12135 have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for SSR21NVS-12135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR21NVS-12135 often in real-time on the comparison pages.
What if I can't find stock of SSR21NVS-12135?
You can fill out our help required form which you can use to request a quote for SSR21NVS-12135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.