SSR21NVS-031590 KEMET Parts by KEMET

COMMON MODE CHOKE 159MH 0.3A

Status: Unknown
Series: SSR21NVS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
117
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.52
267
in stock
Buy Now
Logo for element14
element14
from US$1.34
117
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
60
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 159mH
Rated Current 300mA
Product Range SSR21NVS Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Common Mode Chokes/Filters 159mH 0.3A 20.9mm | Rapid Electronics
COMMON MODE CHOKE, 0.3A, 159MH | Farnell
COMMON MODE CHOKE, 159MH, 0.3A | element14
Common Mode Choke, 159Mh, 0.3A | Newark Electronics
AC Line Filter, CMC 159.0mH 0.3A 2.85? Wide Impedance TH | KEMET SSR21NVS-031590 | RS Americas
Choke, Common Mode, 159 mH | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSR21NVS-031590?

Additional datasheets, footprints and schematics for SSR21NVS-031590 are listed on our Part Details page. You can also find images and similar parts to SSR21NVS-031590 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSR21NVS-031590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NVS-031590 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSR21NVS-031590 fall under?

The SSR21NVS-031590 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SSR21NVS-031590 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NVS-031590 you can contact the distributor directly for product support, shipping queries etc.

Is the SSR21NVS-031590 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSR21NVS-031590 have stock available?

Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and RS Americas have stock available or on a lead time for SSR21NVS-031590.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSR21NVS-031590 often in real-time on the comparison pages.

What if I can't find stock of SSR21NVS-031590?

You can fill out our help required form which you can use to request a quote for SSR21NVS-031590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay