SSR21NHS-08235 KEMET Parts by KEMET

COMMON MODE CHOKE 23.5MH 0.8A

Status: Unknown
Series: SSR21NHS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.44
660
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
40
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.88
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.34
-
Buy Now
Logo for element14
element14
from US$1.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 23.5mH
Rated Current 800mA
Product Range SSR21NHS Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Common Mode Chokes/Filters 23.5mH 0.8A 20.9mm | Rapid Electronics
COMMON MODE CHOKE, 0.8A, 23.5MH | Farnell
Common Mode Choke, 23.5Mh, 0.8A | Newark Electronics
Choke, Common Mode, 23.5 mH | Avnet America
AC Line Filter, CMC 23.5mH 0.8A 0.42? Wide Impedance TH | KEMET SSR21NHS-08235 | RS Americas
COMMON MODE CHOKE, 23.5MH, 0.8A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSR21NHS-08235?

Additional datasheets, footprints and schematics for SSR21NHS-08235 are listed on our Part Details page. You can also find images and similar parts to SSR21NHS-08235 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSR21NHS-08235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NHS-08235 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSR21NHS-08235 fall under?

The SSR21NHS-08235 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SSR21NHS-08235 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NHS-08235 you can contact the distributor directly for product support, shipping queries etc.

Is the SSR21NHS-08235 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSR21NHS-08235 have stock available?

Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SSR21NHS-08235.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSR21NHS-08235 often in real-time on the comparison pages.

What if I can't find stock of SSR21NHS-08235?

You can fill out our help required form which you can use to request a quote for SSR21NHS-08235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay