Status: | Unknown |
---|---|
Series: | SSR21NH Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$2.56
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
109
in stock
|
Buy Now | |
element14
from US$1.30
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 40.5mH |
---|---|
Rated Current | 700mA |
Product Range | SSR21NH Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Chokes/Filters 40.5mH 0.7A 20.9mm | Rapid Electronics |
COMMON MODE CHOKE, 0.7A, 40.5MH | Farnell |
Inductor: wire | Transfer Multisort Elektronik |
COMMON MODE CHOKE, 40.5MH, 0.7A | element14 |
Common Mode Choke, 40.5Mh, 0.7A | Newark Electronics |
Choke, Common Mode, 40.5 mH, 700 mA | Avnet America |
AC Line Filter, CMC 40.5mH 0.7A 0.61? High Impedance TH | KEMET SSR21NH-07405 | RS Americas |
Where can I find additional details, specifications and documents for a SSR21NH-07405?
Additional datasheets, footprints and schematics for SSR21NH-07405 are listed on our Part Details page. You can also find images and similar parts to SSR21NH-07405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR21NH-07405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NH-07405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR21NH-07405 fall under?
The SSR21NH-07405 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR21NH-07405 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NH-07405 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR21NH-07405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR21NH-07405 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for SSR21NH-07405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR21NH-07405 often in real-time on the comparison pages.
What if I can't find stock of SSR21NH-07405?
You can fill out our help required form which you can use to request a quote for SSR21NH-07405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.