SSR21NH-M20125 KEMET Parts by KEMET

COMMON MODE CHOKE 12.5MH 2A

Status: Unknown
Series: SSR21NH-M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
40
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.37
-
Buy Now
Logo for element14
element14
from US$1.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 12.5mH
Rated Current 2A
Product Range SSR21NH-M Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Common Mode Choke, 12.5Mh, 2A | Newark Electronics
AC Line Filter, CMC 12.5mH 2.0A 0.16? High Impedance TH | KEMET SSR21NH-M20125 | RS Americas
COMMON MODE CHOKE, 12.5MH, 2A | element14
Choke, Common Mode, 12.5 mH | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSR21NH-M20125?

Additional datasheets, footprints and schematics for SSR21NH-M20125 are listed on our Part Details page. You can also find images and similar parts to SSR21NH-M20125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSR21NH-M20125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NH-M20125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSR21NH-M20125 fall under?

The SSR21NH-M20125 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SSR21NH-M20125 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NH-M20125 you can contact the distributor directly for product support, shipping queries etc.

Is the SSR21NH-M20125 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSR21NH-M20125 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for SSR21NH-M20125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSR21NH-M20125 often in real-time on the comparison pages.

What if I can't find stock of SSR21NH-M20125?

You can fill out our help required form which you can use to request a quote for SSR21NH-M20125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay