Status: | Unknown |
---|---|
Series: | SSR Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
130
in stock
|
Buy Now | |
CoreStaff
from US$0.72
|
5,743
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
50
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 26.5mH |
---|---|
Rated Current | 700mA |
Product Range | SSR Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.85ohm |
Voltage Rating | 250VAC |
Inductor AC line filter 26.5mH 0.7A 0.85 | RS |
Common Mode Choke, 26.5Mh, 0.7A | Newark Electronics |
AC Line Filter, CMC 26.5mH 0.7A 0.85? Wide Impedance TH | KEMET SSR10VS-07265 | RS Americas |
COMMON MODE CHOKE, 26.5MH, 0.7A | element14 |
Choke, Common Mode, 26.5 mH, 700 mA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR10VS-07265?
Additional datasheets, footprints and schematics for SSR10VS-07265 are listed on our Part Details page. You can also find images and similar parts to SSR10VS-07265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR10VS-07265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10VS-07265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR10VS-07265 fall under?
The SSR10VS-07265 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR10VS-07265 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10VS-07265 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR10VS-07265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR10VS-07265 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for SSR10VS-07265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR10VS-07265 often in real-time on the comparison pages.
What if I can't find stock of SSR10VS-07265?
You can fill out our help required form which you can use to request a quote for SSR10VS-07265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.