Status: | Unknown |
---|---|
Series: | SSR Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
590
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
96
in stock
|
Buy Now | |
CoreStaff
from US$0.79
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
50
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 38.5mH |
---|---|
Rated Current | 600mA |
Product Range | SSR Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 1.2ohm |
Voltage Rating | 250VAC |
Common Mode Chokes/Filters 38.5mH 0.6A 11.5mm | Rapid Electronics |
Common Mode Choke, 38.5Mh, 0.6A | Newark Electronics |
Inductor AC line filter 38.5mH 0.6A 1.2R | RS |
Choke, Common Mode, 38.5 mH, 600 mA | Avnet America |
AC Line Filter, CMC 38.5mH 0.6A 1.2? Wide Impedance TH | KEMET SSR10VS-06385 | RS Americas |
COMMON MODE CHOKE, 38.5MH, 0.6A | element14 |
Where can I find additional details, specifications and documents for a SSR10VS-06385?
Additional datasheets, footprints and schematics for SSR10VS-06385 are listed on our Part Details page. You can also find images and similar parts to SSR10VS-06385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR10VS-06385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10VS-06385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR10VS-06385 fall under?
The SSR10VS-06385 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR10VS-06385 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10VS-06385 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR10VS-06385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR10VS-06385 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, CoreStaff, Newark Electronics and RS have stock available or on a lead time for SSR10VS-06385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR10VS-06385 often in real-time on the comparison pages.
What if I can't find stock of SSR10VS-06385?
You can fill out our help required form which you can use to request a quote for SSR10VS-06385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.