SSR10V-21038 Filters by KEMET

COMMON MODE FILTER, 3.8MH, 2.1A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.94
-
Buy Now
Logo for element14
element14
from US$1.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

AC Line Filter, CMC 3.8mH,2.1A, 0.00015ohm | KEMET SSR10V-21038 | RS Americas
Choke, Common Mode, 3.8 mH, 2.1 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSR10V-21038?

Additional datasheets, footprints and schematics for SSR10V-21038 are listed on our Part Details page. You can also find images and similar parts to SSR10V-21038 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSR10V-21038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10V-21038 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSR10V-21038 fall under?

The SSR10V-21038 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SSR10V-21038 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10V-21038 you can contact the distributor directly for product support, shipping queries etc.

Is the SSR10V-21038 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SSR10V-21038 have stock available?

Authorised distributors including RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for SSR10V-21038.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSR10V-21038 often in real-time on the comparison pages.

What if I can't find stock of SSR10V-21038?

You can fill out our help required form which you can use to request a quote for SSR10V-21038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay